Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Xeon 5050 processor 3 GHz Box 4 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5050
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX805555050A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037006514 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27137
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 May 2020 10:17:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Xeon 5050 processor 3 GHz Box 4 MB L2 :
The short editorial description of Intel Xeon 5050 processor 3 GHz Box 4 MB L2

Intel® Xeon® Processor 5050
(4M Cache, 3.00 GHz, 667 MHz FSB)
More>>>
Intel Xeon 5050 processor 3 GHz Box 4 MB L2:
The official marketing text of Intel Xeon 5050 processor 3 GHz Box 4 MB L2 as supplied by the manufacturer

Intel® Xeon® processors give your enterprise the power to evolve in manageable ways. Now with dual-core technology, servers based on Intel Xeon processors provide the built-in standards, stability, and scalability your infrastructure needs to move your business forward.

Stimulate business growth
Compatible with today's 64-bit Intel® Xeon® processors, Dual-Core Intel® Xeon® processors help protect investment in existing applications and infrastructure through increased performance headroom and scalability to the most widely deployed 64-bit server platforms.

Reliability without compromise
Reliability is built into all platforms based on Dual-Core Intel Xeon processor enabled with leading security features like Intel's Execute Disable Bit and robust RAS features, giving you confidence that your business applications will be available and that your data is protected.

Improved efficiency, reliability and flexibility at reduced costs
Ideal for consolidation, servers based on Dual-Core Intel® Xeon® processor 7000 sequence now include Intel® Virtualization Technology for a more robust, hardware-assisted state-of-the-art virtual environment delivered with affordable state-of-the-art reliability features.

Support for the broadest range of 32- and 64-bit applications
Intel® Xeon® processor-based servers provide the flexibility and application headroom to reap outstanding performance today, while remaining agile to migrate to 64-bit operating environments in the future.

Optimize for 64-bit and multi-core technology
Unlock business application performance today and optimize your business applications for 64-bit and multi-core technology through direct access to Intel's industry leading software tools, compilers, performance tuners and libraries.

Scale to accommodate your growing business
With servers based on Dual-Core Intel Xeon processors 7000 sequence, you have the ability to consolidate legacy enterprise infrastructure on fewer multi-processor-based servers.

Lower utility and energy costs
Intel's Demand Based Switching Technology reduces utility cost by up to 24 percent when processor utilization is low.

Higher performance and lower power consumption
The power-efficient DDR2-400 memory-based subsystem offers higher performance, lower power consumption and robust reliability features over prior generation DDR based memory technologies.

Scalable bandwidth for a flexible and fast network
PCI Express is an efficient I/O technology that matches the performance and capabilities of next generation serial interconnects.

Up to thirty percent performance boost with Hyper-Threading Technology
On platforms enabled with Hyper-Threading Technology, Intel Xeon processors can deliver the computing power you need to run multi-threaded business applications and streamline heavy workloads.

Short summary description Intel Xeon 5050 processor 3 GHz Box 4 MB L2:
This short summary of the Intel Xeon 5050 processor 3 GHz Box 4 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Xeon 5050, Intel® Xeon®, 3 GHz, LGA 771 (Socket J), Server/Workstation, 65 nm, Intel

Long summary description Intel Xeon 5050 processor 3 GHz Box 4 MB L2:
This is an auto-generated long summary of Intel Xeon 5050 processor 3 GHz Box 4 MB L2 based on the first three specs of the first five spec groups.

Intel Xeon 5050. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor socket: LGA 771 (Socket J). Thermal Design Power (TDP): 95 W, Processor core voltage (AC): 1.25 - 1.40 V. Number of Processing Die Transistors: 376 M, Processing Die size: 162 mm², Number of Graphics & IMC Die Transistors: 376 M. Processor package size: 37.5 x 37.5 mm. Cache memory: 4 MB

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
5050
Processor threads *
4
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor series
Intel Xeon 5000 series
Processor cache
4 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
18
FSB Parity
Yes
Bus type
FSB
Processor codename
Dempsey
Processor ARK ID
27210
Power
Thermal Design Power (TDP) *
95 W
Processor core voltage (AC)
1.25 - 1.40 V
Features
Execute Disable Bit
Yes
Idle States
No
Number of Processing Die Transistors
376 M
Processing Die size
162 mm²
Number of Graphics & IMC Die Transistors
376 M
Embedded options available
No
Market segment
SRV
Harmonized System (HS) code
8542310001
Features
Images Type Map
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
68
Tcase
67 °C
Technical details
Processor cache
4096 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
667
Bus type units
MHz
Processor core voltage
1.075-1.350 V
Product name
Intel Xeon 5050 (4M Cache, 3.00 GHz, 667 MHz FSB)
Status
Discontinued
Processor brand name
Intel Xeon
Last change
63903513
Product family
Intel Xeon Processor 5000 Sequence
Bus speed
667 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Other features
Cache memory
4 MB
Brand Image Product code Product Stock Price from
Intel 5080 processor 3.73 GHz Box 4 MB L2 Intel 5080 processor 3.73 GHz Box 4 MB L2
(show image)
BX805555080P 5080 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Xeon 5080 processor 3.73 GHz Box 4 MB L2 Intel Xeon 5080 processor 3.73 GHz Box 4 MB L2
(show image)
BX805555080A 5080 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel 5030 processor 2.66 GHz Box 4 MB L2 Intel 5030 processor 2.66 GHz Box 4 MB L2
(show image)
BX805555030P 5030 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Xeon 5060 processor 3.2 GHz Box 4 MB L2 Intel Xeon 5060 processor 3.2 GHz Box 4 MB L2
(show image)
BX805555060P 5060 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Xeon 5050 processor 3 GHz Box 4 MB L2 Intel Xeon 5050 processor 3 GHz Box 4 MB L2
(show image)
BX805555050P 5050 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Xeon 5060 processor 3.2 GHz Box 4 MB L2 Intel Xeon 5060 processor 3.2 GHz Box 4 MB L2
(show image)
BX805555060A 5060 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel 5030 processor 2.66 GHz Box 4 MB L2 Intel 5030 processor 2.66 GHz Box 4 MB L2
(show image)
BX805555030A 5030 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details