Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium 530 processor 3 GHz 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
530
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80547PG3000E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037004541 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23004
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 09 Sep 2019 04:04:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pentium 530 processor 3 GHz 1 MB L2 :
The short editorial description of Intel Pentium 530 processor 3 GHz 1 MB L2

Intel® Pentium® 4 Processor 530/530J supporting HT Technology
(1M Cache, 3.00 GHz, 800 MHz FSB)
More>>>
Intel Pentium 530 processor 3 GHz 1 MB L2:
The official marketing text of Intel Pentium 530 processor 3 GHz 1 MB L2 as supplied by the manufacturer

Introducing the boxed Intel® Pentium® 4 processor with HT Technology in the new LGA 775 package manufactured on Intel’s industry-leading 90nm process technology. Combined with the new Intel® 925X, 915P and 915G Express Chipsets this new Intel® desktop platform enables new technologies to power today's applications and emerging PC entertainment such as high definition video and audio.

Note: To help meet the required processor thermal specifications, an internal ambient temperature at or below 38º C is required. It is strongly recommended to use a Thermally Advantaged Chassis (TAC) based on Chassis Air Guide 1.1 or equivalent.
With these new processors, Intel has introduced processor numbers as a means to identify the various features of the Pentium® 4 processor in the LGA775 package.

Short summary description Intel Pentium 530 processor 3 GHz 1 MB L2:
This short summary of the Intel Pentium 530 processor 3 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium 530, Intel® Pentium® 4, 3 GHz, LGA 775 (Socket T), 90 nm, 800 MHz, Intel Pentium 4 500 series supporting Hyper-Threading Technology

Long summary description Intel Pentium 530 processor 3 GHz 1 MB L2:
This is an auto-generated long summary of Intel Pentium 530 processor 3 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel 530, Pentium. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 84 W. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Market segment: DT. Processor package size: 37.5 x 37.5 mm

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor model *
The model number for the processor in a computer.
530
Processor threads *
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor series
Intel Pentium 4 500 series supporting Hyper-Threading Technology
Processor cache
1 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
15
Bus type
FSB
Processor codename
Prescott
Processor ARK ID
27463
Power
Thermal Design Power (TDP) *
84 W
Features
Execute Disable Bit
No
Idle States
No
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Embedded options available
No
Market segment
DT
Harmonized System (HS) code
8473301180
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
67.7 °C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
800
Bus type units
MHz
Launch date
Q2'04
Status
Discontinued
Processor brand name
Intel Pentium
Last change
63903513
Product family
Legacy Intel Pentium Processor
Bus speed
800 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Uk has collected 6 expert reviews for Intel Pentium 530 processor 3 GHz 1 MB L2 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Nl heeft 6 proffesionele recensies verzameld voor Intel Pentium 530 processor 3 GHz 1 MB L2. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Fr a recueilli 6 avis d’experts pour Intel Pentium 530 processeur 3 GHz 1 Mo L2 et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
De hat 6 Expertenmeinungen über Intel Pentium 530 Prozessor 3 GHz 1 MB L2 eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Testseek ha raccolto 6 recensioni da parte di esperti per Intel Pentium 530 processore 3 GHz 1 MB L2 e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Es ha coleccionado 6 opiniones de expertos para Intel Pentium 530 procesador 3 GHz 1 MB L2 y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Dk har samlet 6 ekspertanmeldelser for Intel Pentium 530 processor 3 GHz 1 MB L2 og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:26
Se har samlat in 6 experttester för Intel Pentium 530 processorer 3 GHz 1 MB L2 och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 21:09:24
Intel has promised that Hyper-Threading (HT) will deliver increased efficiency and decrease the amount of time taken to accomplish multiple processes. But is it really all that it?s cracked up to be?...
0%
HEXUS.net
Updated:
2016-12-28 17:31:19
a milestone in the computing industry and the first x86 processor to reach that magical figure. With the race to 1GHz taking so long and the race from 1GHz to 2GHz taking less than 12 months afterwards, Intel have taken just over 12 months since to o...
0%
sharkyextreme.com
Updated:
2016-11-14 21:09:24
Introduction Both Intel and AMD have been waging a core speed war for quite a while now, with Intel really pulling out the big guns with their multi-GHz processors. Relative performance levels are still quite close, due to the differing architectures o...
80%
Accelenation.com
Updated:
2016-11-14 21:09:26
Since the dawn of personal computing, there?ve been multiple CPU manufacturers that have tried competing in the ever going MHz battle. The battle tends to be between rivals AMD and Intel, with Cyrix occasionally chiming in once in a blue moon. It?s bee...
0%
hothardware.com
Updated:
2016-11-14 21:09:26
Intels Pentium 4 3.06GHz Processor Intel breaks 3GHz barrier and introduces Hyperthreading to the mainstream By, Dave Altavilla and Chris Angelini November 14, 2002 It was only two short months ago that we gave you our hands on experiences with Intels las...
0%
HEXUS.net
Updated:
2016-11-14 21:09:26
a milestone in the computing industry and the first x86 processor to reach that magical figure. With the race to 1GHz taking so long and the race from 1GHz to 2GHz taking less than 12 months afterwards, Intel have taken just over 12 months since to o...
0%
Show all
Customer service details