Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™2 Duo T7700 2.4 GHz
- - 4 MB L2 Socket 478
- - Processor cores: 2 65 nm 64-bit 35 W
- - Box Cooler included
Warranty:
Long product name Intel Core T7700 processor 2.4 GHz 4 MB L2 Box
:
Intel® Core™2 Duo Processor T7700
(4M Cache, 2.40 GHz, 800 MHz FSB)
The long product name of Intel Core T7700 processor 2.4 GHz 4 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel® Core™2 Duo Processor T7700
(4M Cache, 2.40 GHz, 800 MHz FSB)
More>>>
Short summary description Intel Core T7700 processor 2.4 GHz 4 MB L2 Box:
This short summary of the Intel Core T7700 processor 2.4 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Core T7700, Intel® Core™2 Duo, Socket 478, 65 nm, Intel, T7700, 2.4 GHz
Long summary description Intel Core T7700 processor 2.4 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel Core T7700 processor 2.4 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.
Intel Core T7700. Processor family: Intel® Core™2 Duo, Processor socket: Socket 478, Processor lithography: 65 nm. Market segment: Mobile, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package width: 152 mm, Package depth: 242 mm, Package height: 141 mm. Processor package size: 35mm x 35mm. Cache memory: 4 MB