Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® 2.7 GHz
- - 2 MB L2 Socket 603
- - Processor cores: 1 130 nm 32-bit 80 W
- - Box Cooler included
Warranty:
3 year limited
Long product name Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box
:
Intel® Xeon® Processor 2.70 GHz, 2M Cache, 400 MHz FSB
The long product name of Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel® Xeon® Processor 2.70 GHz, 2M Cache, 400 MHz FSB
More>>>
Short summary description Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box:
This short summary of the Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BX80532KC2700F, Intel® Xeon®, Socket 603, 130 nm, Intel, 2.7 GHz, 32-bit
Long summary description Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel BX80532KC2700F processor 2.7 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.
Intel BX80532KC2700F. Processor family: Intel® Xeon®, Processor socket: Socket 603, Processor lithography: 130 nm. Market segment: Server, Number of Processing Die Transistors: 82 M, Processing Die size: 555 mm². Package type: Retail box. Cache memory: 2 MB