Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB 2.5" Serial ATA III
- - Read speed: 250 MB/s
- - Write speed: 170 MB/s
- - SLC
- - Component for: PC/Laptop
Long product name Intel X25-E 32 GB 2.5" Serial ATA III SLC
:
SSD X25-E Series 32GB, 2.5in SATA 3Gb/s, 50nm, SLC
The long product name of Intel X25-E 32 GB 2.5" Serial ATA III SLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SSD X25-E Series 32GB, 2.5in SATA 3Gb/s, 50nm, SLC
More>>>
Short summary description Intel X25-E 32 GB 2.5" Serial ATA III SLC:
This short summary of the Intel X25-E 32 GB 2.5" Serial ATA III SLC data-sheet is auto-generated and uses the product title and the first six key specs.
Intel X25-E, 32 GB, 2.5", 250 MB/s, 3 Gbit/s
Long summary description Intel X25-E 32 GB 2.5" Serial ATA III SLC:
This is an auto-generated long summary of Intel X25-E 32 GB 2.5" Serial ATA III SLC based on the first three specs of the first five spec groups.
Intel X25-E. SSD capacity: 32 GB, SSD form factor: 2.5", Read speed: 250 MB/s, Write speed: 170 MB/s, Data transfer rate: 3 Gbit/s, Component for: PC/Laptop