Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 80 GB 1.8" Serial ATA III
- - Read speed: 250 MB/s
- - Write speed: 70 MB/s
- - MLC
- - Component for: Laptop
Long product name Intel X18-M 80 GB 1.8" Serial ATA III MLC
:
SSD X18-M Series 80GB, 1.8in microSATA 3Gb/s, 34nm, MLC
The long product name of Intel X18-M 80 GB 1.8" Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SSD X18-M Series 80GB, 1.8in microSATA 3Gb/s, 34nm, MLC
More>>>
Short summary description Intel X18-M 80 GB 1.8" Serial ATA III MLC:
This short summary of the Intel X18-M 80 GB 1.8" Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.
Intel X18-M, 80 GB, 1.8", 250 MB/s, 3 Gbit/s
Long summary description Intel X18-M 80 GB 1.8" Serial ATA III MLC:
This is an auto-generated long summary of Intel X18-M 80 GB 1.8" Serial ATA III MLC based on the first three specs of the first five spec groups.
Intel X18-M. SSD capacity: 80 GB, SSD form factor: 1.8", Read speed: 250 MB/s, Write speed: 70 MB/s, Data transfer rate: 3 Gbit/s, Component for: Laptop