Long product name IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm
:
40GBase-SR4 QSFP+ Transceiver (MMF, 850nm, 400m, MPO, DOM), Arista Compatible
The long product name of IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
40GBase-SR4 QSFP+ Transceiver (MMF, 850nm, 400m, MPO, DOM), Arista Compatible
More>>>
Short summary description IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm:
This short summary of the IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.
IntegraOptics QSFP-40G-XSR4-IO, Fiber optic, 40000 Mbit/s, QSFP+, MPO, SR4, 400 m
Long summary description IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm:
This is an auto-generated long summary of IntegraOptics QSFP-40G-XSR4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm based on the first three specs of the first five spec groups.
IntegraOptics QSFP-40G-XSR4-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product colour: Grey