Long product name IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm
:
10GBase-SR XFP Transceiver (MMF, 850nm, 300m, LC, DOM), F5 Networks Compatible
The long product name of IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10GBase-SR XFP Transceiver (MMF, 850nm, 300m, LC, DOM), F5 Networks Compatible
More>>>
Short summary description IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm:
This short summary of the IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.
IntegraOptics F5-UPG-XFP-R-IO, Fiber optic, 10000 Mbit/s, XFP, LC, SR, 300 m
Long summary description IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm:
This is an auto-generated long summary of IntegraOptics F5-UPG-XFP-R-IO network transceiver module Fiber optic 10000 Mbit/s 850 nm based on the first three specs of the first five spec groups.
IntegraOptics F5-UPG-XFP-R-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: XFP. Product colour: Grey