Long product name IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm
:
100Base-FX SFP Transceiver (MMF, 1310nm, 2km, LC, DOM), Brocade Compatible
The long product name of IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
100Base-FX SFP Transceiver (MMF, 1310nm, 2km, LC, DOM), Brocade Compatible
More>>>
Short summary description IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm:
This short summary of the IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.
IntegraOptics E1MG-100FX-OM-IO, Fiber optic, 100 Mbit/s, SFP, LC, FX, 2000 m
Long summary description IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of IntegraOptics E1MG-100FX-OM-IO network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.
IntegraOptics E1MG-100FX-OM-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Product colour: Grey