Long product name IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP
:
100Base-BX SFP Transceiver (SMF, 1310nmTx/1550nmRx, 10km, LC), Brocade Compatible
The long product name of IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
100Base-BX SFP Transceiver (SMF, 1310nmTx/1550nmRx, 10km, LC), Brocade Compatible
More>>>
Short summary description IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP:
This short summary of the IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.
IntegraOptics E1MG-100BXU-IO, Fiber optic, 100 Mbit/s, SFP, LC, BX, 10000 m
Long summary description IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP:
This is an auto-generated long summary of IntegraOptics E1MG-100BXU-IO network transceiver module Fiber optic 100 Mbit/s SFP based on the first three specs of the first five spec groups.
IntegraOptics E1MG-100BXU-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Product colour: Grey