Integral logo

Integral 16GB (2X8GB) BOLT X GAMING RAM MODULE DDR4 3600MHz 1.35V 1GX8 CL18 KLEVV EQV. TO PVE2416G360C0K FOR PATRIOT

Data-sheet quality:
created/standardized by Icecat
Product views:
512
Info modified on:
26 May 2025, 10:08:40
Short summary description Integral 16GB (2X8GB) BOLT X GAMING RAM MODULE DDR4 3600MHz 1.35V 1GX8 CL18 KLEVV EQV. TO PVE2416G360C0K FOR PATRIOT:

Integral 16GB (2X8GB) BOLT X GAMING RAM MODULE DDR4 3600MHz 1.35V 1GX8 CL18 KLEVV EQV. TO PVE2416G360C0K FOR PATRIOT, 16 GB, 2 x 8 GB, DDR4, 3600 MHz, 288-pin DIMM

Long summary description Integral 16GB (2X8GB) BOLT X GAMING RAM MODULE DDR4 3600MHz 1.35V 1GX8 CL18 KLEVV EQV. TO PVE2416G360C0K FOR PATRIOT:

Integral 16GB (2X8GB) BOLT X GAMING RAM MODULE DDR4 3600MHz 1.35V 1GX8 CL18 KLEVV EQV. TO PVE2416G360C0K FOR PATRIOT. Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3600 MHz, Memory form factor: 288-pin DIMM, CAS latency: 18

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.