Integral logo

Integral 4GB LAPTOP RAM MODULE DDR3 1333MHz UNBUFFERED SODIMM EQV. TO KTT-S3B/4G FOR KINGSTON

Data-sheet quality:
created/standardized by Icecat
Product views:
7282
Info modified on:
26 May 2025, 10:01:55
Short summary description Integral 4GB LAPTOP RAM MODULE DDR3 1333MHz UNBUFFERED SODIMM EQV. TO KTT-S3B/4G FOR KINGSTON:

Integral 4GB LAPTOP RAM MODULE DDR3 1333MHz UNBUFFERED SODIMM EQV. TO KTT-S3B/4G FOR KINGSTON, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description Integral 4GB LAPTOP RAM MODULE DDR3 1333MHz UNBUFFERED SODIMM EQV. TO KTT-S3B/4G FOR KINGSTON:

Integral 4GB LAPTOP RAM MODULE DDR3 1333MHz UNBUFFERED SODIMM EQV. TO KTT-S3B/4G FOR KINGSTON. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.