Integral logo

Integral 128GB USB3.0 DRIVE ARC METAL UP TO R-200 W-60 MBS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57474
Info modified on:
16 May 2025, 15:40:14
Short summary description Integral 128GB USB3.0 DRIVE ARC METAL UP TO R-200 W-60 MBS:

Integral 128GB USB3.0 DRIVE ARC METAL UP TO R-200 W-60 MBS, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 200 MB/s, Capless, Silver

Long summary description Integral 128GB USB3.0 DRIVE ARC METAL UP TO R-200 W-60 MBS:

Integral 128GB USB3.0 DRIVE ARC METAL UP TO R-200 W-60 MBS. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 200 MB/s, Write speed: 60 MB/s. Form factor: Capless. Weight: 6 g. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.