Integral logo

Integral 4GB LAPTOP RAM MODULE LOW VOLTAGE DDR3 1866MHz PC3-14900 UNBUFFERED NON-ECC SODIMM 1.35V 512X8 CL13

Data-sheet quality:
created/standardized by Icecat
Product views:
53636
Info modified on:
05 Jun 2025, 12:16:33
Short summary description Integral 4GB LAPTOP RAM MODULE LOW VOLTAGE DDR3 1866MHz PC3-14900 UNBUFFERED NON-ECC SODIMM 1.35V 512X8 CL13:

Integral 4GB LAPTOP RAM MODULE LOW VOLTAGE DDR3 1866MHz PC3-14900 UNBUFFERED NON-ECC SODIMM 1.35V 512X8 CL13, 4 GB, 1 x 4 GB, DDR3, 1866 MHz, 204-pin SO-DIMM

Long summary description Integral 4GB LAPTOP RAM MODULE LOW VOLTAGE DDR3 1866MHz PC3-14900 UNBUFFERED NON-ECC SODIMM 1.35V 512X8 CL13:

Integral 4GB LAPTOP RAM MODULE LOW VOLTAGE DDR3 1866MHz PC3-14900 UNBUFFERED NON-ECC SODIMM 1.35V 512X8 CL13. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 13

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.