Integral logo

Integral 8GB (2X4GB) LAPTOP RAM MODULE KIT DDR3 1600MHz SODIMM EQV. TO CT2KIT51264BF160B FOR CRUCIAL

Data-sheet quality:
created/standardized by Icecat
Product views:
17144
Info modified on:
26 May 2025, 09:57:43
Short summary description Integral 8GB (2X4GB) LAPTOP RAM MODULE KIT DDR3 1600MHz SODIMM EQV. TO CT2KIT51264BF160B FOR CRUCIAL:

Integral 8GB (2X4GB) LAPTOP RAM MODULE KIT DDR3 1600MHz SODIMM EQV. TO CT2KIT51264BF160B FOR CRUCIAL, 8 GB, 2 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Integral 8GB (2X4GB) LAPTOP RAM MODULE KIT DDR3 1600MHz SODIMM EQV. TO CT2KIT51264BF160B FOR CRUCIAL:

Integral 8GB (2X4GB) LAPTOP RAM MODULE KIT DDR3 1600MHz SODIMM EQV. TO CT2KIT51264BF160B FOR CRUCIAL. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.