Integral logo

Integral 32GB (2x16GB) PC RAM MODULE KIT DDR4 3200MHz DIMM EQV. TO CT2K16G4DFS832A FOR CRUCIAL

Data-sheet quality:
created/standardized by Icecat
Product views:
11309
Info modified on:
26 May 2025, 09:55:15
Short summary description Integral 32GB (2x16GB) PC RAM MODULE KIT DDR4 3200MHz DIMM EQV. TO CT2K16G4DFS832A FOR CRUCIAL:

Integral 32GB (2x16GB) PC RAM MODULE KIT DDR4 3200MHz DIMM EQV. TO CT2K16G4DFS832A FOR CRUCIAL, 32 GB, 2 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Integral 32GB (2x16GB) PC RAM MODULE KIT DDR4 3200MHz DIMM EQV. TO CT2K16G4DFS832A FOR CRUCIAL:

Integral 32GB (2x16GB) PC RAM MODULE KIT DDR4 3200MHz DIMM EQV. TO CT2K16G4DFS832A FOR CRUCIAL. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.