Integral logo

Integral 32GB SERVER RAM MODULE DDR4 2133MHz REGISTERED ECC DUAL RANK X4 DIMM EQV. TO 752370-091 FOR HP/COMPAQ

Data-sheet quality:
created/standardized by Icecat
Product views:
14424
Info modified on:
26 May 2025, 09:58:19
Short summary description Integral 32GB SERVER RAM MODULE DDR4 2133MHz REGISTERED ECC DUAL RANK X4 DIMM EQV. TO 752370-091 FOR HP/COMPAQ:

Integral 32GB SERVER RAM MODULE DDR4 2133MHz REGISTERED ECC DUAL RANK X4 DIMM EQV. TO 752370-091 FOR HP/COMPAQ, 32 GB, 1 x 32 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Integral 32GB SERVER RAM MODULE DDR4 2133MHz REGISTERED ECC DUAL RANK X4 DIMM EQV. TO 752370-091 FOR HP/COMPAQ:

Integral 32GB SERVER RAM MODULE DDR4 2133MHz REGISTERED ECC DUAL RANK X4 DIMM EQV. TO 752370-091 FOR HP/COMPAQ. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.