Integral LED logo

Integral LED ILGU10DC075 LED bulb 2700 K 7 W GU10 E

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16738
Info modified on:
10 Aug 2024, 07:48:45
Short summary description Integral LED ILGU10DC075 LED bulb 2700 K 7 W GU10 E:

Integral LED ILGU10DC075, 7 W, 65 W, GU10, 520 lm, 15000 h

Long summary description Integral LED ILGU10DC075 LED bulb 2700 K 7 W GU10 E:

Integral LED ILGU10DC075. Bulb power: 7 W, Equivalent bulb power: 65 W, Fitting/cap type: GU10, Luminous flux: 520 lm, Bulb lifetime: 15000 h, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.