InLine logo

InLine VGA + Audio Extender Receiver max. 300m via UTP / STP network Cable RJ45

Data-sheet quality:
created/standardized by Icecat
Product views:
4796
Info modified on:
28 Apr 2025, 15:30:06
Short summary description InLine VGA + Audio Extender Receiver max. 300m via UTP / STP network Cable RJ45:

InLine VGA + Audio Extender Receiver max. 300m via UTP / STP network Cable RJ45, 1920 x 1200 pixels, AV receiver, 300 m, Black

Long summary description InLine VGA + Audio Extender Receiver max. 300m via UTP / STP network Cable RJ45:

InLine VGA + Audio Extender Receiver max. 300m via UTP / STP network Cable RJ45. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 300 m. Operating voltage: 5 V, Output current: 1 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.