InLine logo

InLine Micro-USB 2.0 extension cable, Micro-B M/F, black/gold, 2m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15815
Info modified on:
10 Apr 2025, 18:33:08
Short summary description InLine Micro-USB 2.0 extension cable, Micro-B M/F, black/gold, 2m:

InLine Micro-USB 2.0 extension cable, Micro-B M/F, black/gold, 2m, 2 m, Micro-USB B, Micro-USB B, USB 2.0, Male/Female, Black

Long summary description InLine Micro-USB 2.0 extension cable, Micro-B M/F, black/gold, 2m:

InLine Micro-USB 2.0 extension cable, Micro-B M/F, black/gold, 2m. Cable length: 2 m. Connector 1: Micro-USB B, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.