location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP500, LP530 Lamp projector lamp 270 W SHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP500, LP530 Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-LP5F show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:22:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Long product name InFocus LP500, LP530 Lamp projector lamp 270 W SHP :
The long product name of InFocus LP500, LP530 Lamp projector lamp 270 W SHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP500, LP530 Lamp
More>>>
Short summary description InFocus LP500, LP530 Lamp projector lamp 270 W SHP:
This short summary of the InFocus LP500, LP530 Lamp projector lamp 270 W SHP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP500, LP530 Lamp, SHP, 270 W, 2000 h

Long summary description InFocus LP500, LP530 Lamp projector lamp 270 W SHP:
This is an auto-generated long summary of InFocus LP500, LP530 Lamp projector lamp 270 W SHP based on the first three specs of the first five spec groups.

InFocus LP500, LP530 Lamp. Lamp type: SHP, Bulb power: 270 W, Service life of lamp: 2000 h

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL520 projector lamp 270 W SHP
(show image)
GL520 GL520 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)