Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Infocus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP500 PROJECTOR SVGA DLP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP500
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Infocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11285
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three-year standard warranty on parts and labor.
Long product name Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600) :
The short editorial description of Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600)

InFocus LP500 SVGA 800x600 2000 lumens Built-in audio
More>>>
Short summary description Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600):
This short summary of the Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Infocus LP500 PROJECTOR SVGA DLP, 2000 ANSI lumens, SVGA (800x600), 400:1, 23.1 - 167.6 mm (0.91 - 6.6"), 25 - 91 kHz, 2000 h

Long summary description Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Infocus LP500 PROJECTOR SVGA DLP data projector 2000 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Infocus LP500 PROJECTOR SVGA DLP. Projector brightness: 2000 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 400:1. Service life of lamp: 2000 h, Bulb power: 250 W, Lamp type: SHP. Power consumption (typical): 350 W. Output: 3x1-Watt stereo audio with built-in speaker, Dimensions (WxDxH): 260 x 280 x 85 mm, Accessory type: Soft carry case, full-feature remote, M1-DA analog, computer cable with USB, composite video...

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details