location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP240 LCD-PROJECTOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP240
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:48:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector
  • - LCD 1000 ANSI lumens
  • - Lamp 2000 h
  • - 400:1
Warranty: 2-year standard warranty on parts and labor
Long product name InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens :
The long product name of InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP240 LCD-PROJECTOR 1000ANSI 800X600 2.6KG
More>>>
Short summary description InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens:
This short summary of the InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP240 LCD-PROJECTOR, 1000 ANSI lumens, LCD, 400:1, 15 - 100 kHz, 43 - 130 Hz, Lamp

Long summary description InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens:
This is an auto-generated long summary of InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens based on the first three specs of the first five spec groups.

InFocus LP240 LCD-PROJECTOR. Projector brightness: 1000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Analog signal format system: NTSC, PAL, SECAM. Product type: Portable projector, Market positioning: Portable. Display: LCD