location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP120 PROJECTOR XGA 0.9 KG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP120
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:48:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector
  • - DLP 1000 ANSI lumens
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 22.6 - 88.1 mm (0.89 - 3.47")
Warranty: 2 years parts and labor
Long product name InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768) :
The long product name of InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP120 PROJECTOR XGA 0.9 KG DLP 1000 ANSI 800 : 1
More>>>
Short summary description InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768):
This short summary of the InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP120 PROJECTOR XGA 0.9 KG, 1000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 22.6 - 88.1 mm (0.89 - 3.47"), 15 - 100 kHz

Long summary description InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus LP120 PROJECTOR XGA 0.9 KG. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Analog signal format system: NTSC, PAL, SECAM. Product type: Portable projector, Market positioning: Portable. Aspect ratio: 4:3, Resolution: 1024 x 768 pixels

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:15
Uk has collected 6 expert reviews for InFocus LP120 PROJECTOR XGA 0.9 KG data projector Portable projector 1000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-14 21:09:15
The LP120 is the most portable projector weve seen to date, yet it still manages to deliver good image quality. A good choice for mobile professionals.
85%
Laptopmag.com
Updated:
2016-11-14 21:09:15
Its classic design is still a winner in the portable projector category.
Bottom line In a rapidly changing industry where most products have a shelf life of mere months, it is refreshing to come across a classic design that seems ageless. We first reviewed the revolutionary two-pound InFocus LP120 back in 2003, and while not the five-s...
80%
Computerpoweruser.com
Updated:
2016-11-14 21:09:15
In a building that regularly hosts high-end computer systems from Falcon Northwest, Voodoo, and other big name manufacturers, projectors rarely attract attention. But InFocus new LP120 DLP projector drew a few admirers before I powered it on. So what...
0%
trustedreviews.com
Updated:
2016-11-14 21:09:15
Size, we're constantly being told, matters. Whether it's your car's engine, your processor speed, or how small your mobile phone is, what you own and how big (or small) it is is a matter of some importance. And though this projector from InFocus doesn't...
70%
Country Distributor
United Kingdom 1 distributor(s)