location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN1110A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Black
  • - DLP 2100 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2600:1
  • - Screen size compatibility: 558.8 - 6146.8 mm (22 - 242") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - 3D
  • - AC 180 W
Warranty: 2 years
Long product name InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1 :
The long product name of InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN1110a, DLP, XGA, 2100 lumens, 2600:1
More>>>
Short summary description InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1:
This short summary of the InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1 data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1, 2100 ANSI lumens, DLP, XGA (1024x768), 2600:1, 4:3, 558.8 - 6146.8 mm (22 - 242")

Long summary description InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1:
This is an auto-generated long summary of InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1 based on the first three specs of the first five spec groups.

InFocus Mobile Projector IN1110a - XGA - 2100 lumens - 2600:1. Projector brightness: 2100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. USB connector type: Mini-USB B, USB Type-A

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)