location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN1102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN1102
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - DLP 2200 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 1200:1
  • - Screen size compatibility: 18 - 196.1 mm (0.71 - 7.72")
  • - Built-in speaker(s) 1 W
  • - AC 164 W
Warranty: 2 years
Long product name InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey :
The long product name of InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN1102, DLP, WXGA, 2200Ansi, 1280x800, 3000 h, 1800:1
More>>>
Short summary description InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey:
This short summary of the InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN1102, 2200 ANSI lumens, DLP, WXGA (1280x800), 1200:1, 16:10, 18 - 196.1 mm (0.71 - 7.72")

Long summary description InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey:
This is an auto-generated long summary of InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey based on the first three specs of the first five spec groups.

InFocus IN1102. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 35 dB

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:08:15
Uk has collected 6 expert reviews for InFocus IN1102 data projector 2200 ANSI lumens DLP WXGA (1280x800) Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 15:08:08
Product Code: IN1102 The versatile, 1.25kg InFocus IN1102 is a superior choice for a double-duty, lamp-based projector that delivers bright, colourful images both in large conference rooms and in cozy living rooms. Its substantial light output of 220...
Bottom line The InFocus IN1102 delivers bright, widescreen images with laser-sharp text and splendid colour graphics, but it’s pricey. Richard Jantz Lowest online price: £969.83...
80%
techradar.com
Updated:
2011-08-14 15:08:15
The InFocus IN1102 is a 1.3kg machine that uses DLP technology to deliver a stunning 2200 ANSI lumens brightness. Being DLP, youll find a high contrast ratio, the levels between white and black, of 1800:1, which means youll find sharp whites and deep...
Good Small and lightweight, Good range of connections, Impressive performance...
Bad Quite loud...
80%
macworld.com
Updated:
2011-08-14 15:07:58
The versatile, 2.75-pound InFocus IN1102 is a superior choice for a double-duty, lamp-based projector that delivers bright, colorful images both in large conference rooms and in cozy living rooms. Product:InFocus IN1102Rating (Scale) 5 - Superior4 - Ve...
Good Superior image quality; long power cord.
Bad idering its superior image quality and its general versatility as an all-purpose projector, the InFocus IN1102 is a little more expensive that other ultraportable projectors, but it’s arguably worth the extra bucks.
Bottom line Considering its superior image quality and its general versatility as an all-purpose projector, the InFocus IN1102 is a little more expensive that other ultraportable projectors, but it’s arguably worth the extra bucks...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 15:08:03
The versatile, 2.75-pound InFocus IN1102 ($1099 as of 8/7/09) is a superior choice for a double-duty, lamp-based projector that delivers bright, colorful images both in large conference rooms and in cozy living rooms. Its substantial light output of 22...
Good Superior image quality, Two computer connections...
Bad Comparatively expensive, No HDMI digital support, weak builtin speaker...
86%
projectorcentral.com
Updated:
2011-08-14 15:08:11
InFocus has created a nifty little projector, the InFocus Work Big IN1102, and designed it to include features with a traveling presenter in mind. Think about it - what do traveling presenters need? Portability, brightness, and ease of use. The IN110...
Bottom line My first introduction to presentation products 15 years ago was through an InFocus manufactured flat LCD panel display. I was thoroughly impressed then and that tradition continues with the InFocus IN1102 DLP projector. From ease of connectivity to im...
0%
Brand Image Product code Product Stock Price from
InFocus

InFocus IN1100 data projector 2100 ANSI lumens DLP XGA (1024x768)
(show image)
IN1100 IN1100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)