location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN1100 & Replacement Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN1100/KIT
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:27:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2100 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 1200:1
  • - Screen size compatibility: 14 - 155.7 mm (0.55 - 6.13")
  • - 164 W
Warranty: 2 years
Long product name InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768) :
The long product name of InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN1100, DLP, XGA, 2100 Ansi Lumen, 1024x768, 3000 h, 1800:1, 1.2kg, incl. Replacement Lamp
More>>>
Short summary description InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768):
This short summary of the InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN1100 & Replacement Lamp, 2100 ANSI lumens, DLP, XGA (1024x768), 1200:1, 14 - 155.7 mm (0.55 - 6.13"), 1.19/11.89

Long summary description InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus IN1100 & Replacement Lamp. Projector brightness: 2100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom ratio: 1.1:1, Throw ratio: 1.95 - 2.15:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 35 dB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:53:52
Uk has collected 3 expert reviews for InFocus IN1100 & Replacement Lamp data projector 2100 ANSI lumens DLP XGA (1024x768) and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-27 11:53:51
This versatile 1.25kg DLP projector is among the first to support DisplayLink, which allows mobile professionals to ditch the VGA cable and send video via a USB connection.
Good Compact and lightweight, DisplayLink support allows video connection via USB, Generally good image quality, Good set of controls on the projector and the remote...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This versatile 1.25kg DLP projector is among the first to support DisplayLink, which allows mobile professionals to ditch the VGA cable and send video via a USB connection...
76%
Zdnet.com.au
Updated:
2011-11-04 22:06:21
This versatile 1.25kg DLP projector is among the first to support DisplayLink, which allows mobile professionals to ditch the VGA cable and send video via a USB connection. The IN1100 from InFocus is a compact and lightweight XGA (1,024 by 768) DLP (Di...
Good Compact and lightweight, DisplayLink support allows video connection via USB, Generally good image quality, Good set of controls on the projector and the remote...
Bad Screen sizes will be relatively limited in small rooms, Singlechip DLP projection engine is susceptible to the rainbow effect...
Bottom line The InFocus IN1100 gives you an eminently portable projector based on proven DLP technology that delivers decent image quality.
76%
pcmag.com
Updated:
2011-09-27 11:53:51
DisplayLink is the hot new technology for connecting computers to monitors and projectors via USB. The InFocus IN1100 ($1,099 direct) is one of the first two projectors to offer it (the other is also from InFocus). That alone is enough to make it st...
Good DisplayLink uses USB cable to connect to a computer. Highly portable.
Bad Its too easy to accidentally turn it off in the middle of a presentation. Unusually long throw.
Bottom line The InFocus IN1100 earns lots of points for connecting by USB cable, but it loses just as many for some odd oversights, most notably shutting off without asking for confirmation...
60%