Indesit logo

Indesit XWE 81683X WSSS DE washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70107
Info modified on:
06 Dec 2021, 12:35:54
Short summary description Indesit XWE 81683X WSSS DE washing machine Front-load 8 kg 1600 RPM White:

Indesit XWE 81683X WSSS DE, Front-load, 8 kg, A, 1600 RPM, 193 kWh, 11594 L

Long summary description Indesit XWE 81683X WSSS DE washing machine Front-load 8 kg 1600 RPM White:

Indesit XWE 81683X WSSS DE. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.