Indesit logo

Indesit XWD71452 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73797
Info modified on:
27 May 2024, 11:58:51
Short summary description Indesit XWD71452 washing machine Front-load 7 kg 1400 RPM White:

Indesit XWD71452, Front-load, 7 kg, B, 81 dB, 1400 RPM, 192 kWh

Long summary description Indesit XWD71452 washing machine Front-load 7 kg 1400 RPM White:

Indesit XWD71452. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 10623 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.