Indesit logo

Indesit XWA 71251 WWG EU washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78300
Info modified on:
06 Dec 2021, 17:30:56
Short summary description Indesit XWA 71251 WWG EU washing machine Front-load 7 kg 1200 RPM White:

Indesit XWA 71251 WWG EU, Front-load, 7 kg, B, 80 dB, 1200 RPM, 201 kWh

Long summary description Indesit XWA 71251 WWG EU washing machine Front-load 7 kg 1200 RPM White:

Indesit XWA 71251 WWG EU. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 201 kWh, Annual water consumption washing: 10623 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.