Indesit logo

Indesit WIXXL 166 washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129736
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIXXL 166 washing machine Front-load 7 kg 1600 RPM White:

Indesit WIXXL 166, Front-load, 7 kg, A, 1600 RPM, White

Long summary description Indesit WIXXL 166 washing machine Front-load 7 kg 1600 RPM White:

Indesit WIXXL 166. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.