Indesit logo

Indesit WITXL 1051 (IT) washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92421
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit WITXL 1051 (IT) washing machine Top-load 6 kg 1000 RPM White:

Indesit WITXL 1051 (IT), Top-load, 6 kg, C, 1000 RPM, 9045 L, White

Long summary description Indesit WITXL 1051 (IT) washing machine Top-load 6 kg 1000 RPM White:

Indesit WITXL 1051 (IT). Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual water consumption washing: 9045 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.