Indesit logo

Indesit WITL 120 washing machine Top-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72451
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit WITL 120 washing machine Top-load 5 kg 1200 RPM White:

Indesit WITL 120, Top-load, 5 kg, B, 1200 RPM, White

Long summary description Indesit WITL 120 washing machine Top-load 5 kg 1200 RPM White:

Indesit WITL 120. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.