Indesit logo

Indesit WITL 106 washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133672
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Indesit WITL 106 washing machine Top-load 5 kg 1000 RPM White:

Indesit WITL 106, Top-load, 5 kg, 1000 RPM, 190 kWh, 10400 L, White

Long summary description Indesit WITL 106 washing machine Top-load 5 kg 1000 RPM White:

Indesit WITL 106. Loading type: Top-load. Rated capacity: 5 kg. Washing class: A. Noise level (wash): 66 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10400 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.