Indesit logo

Indesit WITL 105 (EU) washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111762
Info modified on:
06 Dec 2021, 17:30:59
Short summary description Indesit WITL 105 (EU) washing machine Top-load 5 kg 1000 RPM White:

Indesit WITL 105 (EU), Top-load, 5 kg, C, 1000 RPM, 190 kWh, 9800 L

Long summary description Indesit WITL 105 (EU) washing machine Top-load 5 kg 1000 RPM White:

Indesit WITL 105 (EU). Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.