Indesit logo

Indesit WIL 105 lavarropas washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138739
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIL 105 lavarropas washing machine Front-load 5 kg 1000 RPM White:

Indesit WIL 105 lavarropas, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Indesit WIL 105 lavarropas washing machine Front-load 5 kg 1000 RPM White:

Indesit WIL 105 lavarropas. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.