Indesit logo

Indesit WIDXL 126 S washing machine Front-load 6 kg 1200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124449
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIDXL 126 S washing machine Front-load 6 kg 1200 RPM Silver:

Indesit WIDXL 126 S, Front-load, 6 kg, A, 1200 RPM, Silver

Long summary description Indesit WIDXL 126 S washing machine Front-load 6 kg 1200 RPM Silver:

Indesit WIDXL 126 S. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.