Indesit logo

Indesit WIDL 126 S washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189011
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIDL 126 S washer dryer Freestanding Front-load Silver:

Indesit WIDL 126 S, Front-load, Freestanding, Silver, Left, 4 kg, 1200 RPM

Long summary description Indesit WIDL 126 S washer dryer Freestanding Front-load Silver:

Indesit WIDL 126 S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1200 RPM, Rated capacity (washing): 5 kg. Water consumption washing per cycle: 53 L, Water consumption washing & drying per cycle: 88 L, Energy consumption washing per cycle: 0.95 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.