Indesit logo

Indesit WIA 121 washing machine Front-load 5 kg 1200 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112356
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIA 121 washing machine Front-load 5 kg 1200 RPM White:

Indesit WIA 121 Washing Machine, Front-load, 5 kg, B, 1200 RPM, White

Long summary description Indesit WIA 121 washing machine Front-load 5 kg 1200 RPM White:

Indesit WIA 121 Washing Machine. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.