Indesit logo

Indesit WIA 101 (EU) washing machine Front-load 5 kg White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142364
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIA 101 (EU) washing machine Front-load 5 kg White:

Indesit Washing machine WIA 101 (EU), Front-load, 5 kg, C, White

Long summary description Indesit WIA 101 (EU) washing machine Front-load 5 kg White:

Indesit Washing machine WIA 101 (EU). Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.