Indesit logo

Indesit VRM 640 M C hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66702
Info modified on:
10 Nov 2021, 19:47:40
Short summary description Indesit VRM 640 M C hob Black Built-in Ceramic 4 zone(s):

Indesit VRM 640 M C, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Indesit VRM 640 M C hob Black Built-in Ceramic 4 zone(s):

Indesit VRM 640 M C. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Rotary. Power: 6200 W. Width: 590 mm, Depth: 520 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.