Indesit logo

Indesit UIAA 10.1 Upright freezer Freestanding 194 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76055
Info modified on:
09 Sept 2024, 12:10:01
Short summary description Indesit UIAA 10.1 Upright freezer Freestanding 194 L White:

Indesit UIAA 10.1, 194 L, 8 kg/24h, SN-T, 41 dB, 4*, White

Long summary description Indesit UIAA 10.1 Upright freezer Freestanding 194 L White:

Indesit UIAA 10.1. Freezer net capacity: 194 L, Climate class: SN-T, Freezing capacity: 8 kg/24h, Storage time during power failure: 17 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 256 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.