Indesit logo

Indesit TAAN 6 FNF Freestanding 374 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133566
Info modified on:
27 May 2024, 14:18:08
Short summary description Indesit TAAN 6 FNF Freestanding 374 L White:

Indesit TAAN 6 FNF, 374 L, No Frost (fridge), N-T, 3 kg/24h, Fresh zone compartment, White

Long summary description Indesit TAAN 6 FNF Freestanding 374 L White:

Indesit TAAN 6 FNF. Total net capacity: 374 L. Door hinge: Right. Climate class: N-T, Noise level: 46 dB. Fridge net capacity: 308 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 66 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 335 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.