Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Fridge-Freezers
Indesit TAA 12 N fridge-freezer Freestanding 217 L White
Indesit TAA 12 N fridge-freezer Freestanding 217 L White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Indesit TAA 12 N
XML doc
Icecat LIVE: JS for Indesit TAA 12 N
Icecat Live DOC
JSON product data for Indesit TAA 12 N
JSON DOC
CSV product data for Indesit TAA 12 N
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Indesit
Product name:
TAA 12 N
Product code:
TAA 12 N
GTIN (EAN/UPC):
8007842773484
Category:
Fridge-Freezers
Icecat Product ID:
14278624
Data-sheet quality:
created/standardized by Icecat
Product views:
131691
Info modified on:
17 Mar 2023, 11:54:28
Indesit TAA 12 N (Icecat)
Embed the product datasheet into your content
XML product data for Indesit TAA 12 N
XML doc
Icecat LIVE: JS for Indesit TAA 12 N
Icecat Live DOC
JSON product data for Indesit TAA 12 N
JSON DOC
CSV product data for Indesit TAA 12 N
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE