Indesit logo

Indesit Moon Standaard SIXL 146 washing machine Front-load 6 kg 1400 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81721
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit Moon Standaard SIXL 146 washing machine Front-load 6 kg 1400 RPM White:

Indesit Moon Standaard SIXL 146, Front-load, 6 kg, 1400 RPM, White

Long summary description Indesit Moon Standaard SIXL 146 washing machine Front-load 6 kg 1400 RPM White:

Indesit Moon Standaard SIXL 146. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.