location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moon Standaard SIXL 126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIXL126WIT
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1200 RPM White
  • - Hygiene/anti-allergy, Black
  • - 65 L
More>>>
Short summary description Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White:
This short summary of the Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit Moon Standaard SIXL 126, Front-load, 6 kg, 1200 RPM, White

Long summary description Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Indesit Moon Standaard SIXL 126 washing machine Front-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Indesit Moon Standaard SIXL 126. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Performance
Rated capacity *
6 kg
Maximum spin speed *
1200 RPM
Cycle time (max)
155 min
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.02 kWh
Water consumption per cycle *
65 L
Weight & dimensions
Width
595 mm
Depth
535 mm
Height
850 mm
Other features
Washing class
A
Power requirements
220-230 V, 50 Hz
Brand Image Product code Product Stock Price from
Indesit Standaard WIN 121 washing machine Front-load 5 kg 1200 RPM White Indesit Standaard WIN 121 washing machine Front-load 5 kg 1200 RPM White
(show image)
WIN121 Standaard WIN 121 0.00
(excl. VAT)
0 (incl. VAT)
Indesit Moon Standaard SIXL 146 washing machine Front-load 6 kg 1400 RPM White Indesit Moon Standaard SIXL 146 washing machine Front-load 6 kg 1400 RPM White
(show image)
SIXL146WIT Moon Standaard SIXL 146 0.00
(excl. VAT)
0 (incl. VAT)
Indesit Standaard WIXL 165 washing machine Front-load 6 kg 1600 RPM White Indesit Standaard WIXL 165 washing machine Front-load 6 kg 1600 RPM White
(show image)
WIXL165 Standaard WIXL 165 0.00
(excl. VAT)
0 (incl. VAT)