Indesit Moon Standard SIXL 129 D, Front-load, 6 kg, 1200 RPM, Silver
Indesit Moon Standard SIXL 129 D. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 595 mm, Depth: 535 mm, Height: 850 mm