Indesit logo

Indesit OFNAA 230 freezer Chest freezer Freestanding 225 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71064
Info modified on:
22 Feb 2023, 14:59:29
Short summary description Indesit OFNAA 230 freezer Chest freezer Freestanding 225 L White:

Indesit OFNAA 230, 225 L, 20 kg/24h, White

Long summary description Indesit OFNAA 230 freezer Chest freezer Freestanding 225 L White:

Indesit OFNAA 230. Freezer net capacity: 225 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 50 h. Door hinge: Up. Annual energy consumption: 223 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.