Indesit OF 370, 346 L, 18 kg/24h, N-ST, 4*, White
Indesit OF 370. Freezer net capacity: 346 L, Climate class: N-ST, Freezing capacity: 18 kg/24h, Storage time during power failure: 32 h, Star rating: 4*. Annual energy consumption: 431 kWh. Product colour: White