Indesit logo

Indesit NBAA 13 V NX Freestanding 306 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87763
Info modified on:
27 May 2024, 14:34:23
Short summary description Indesit NBAA 13 V NX Freestanding 306 L Stainless steel:

Indesit NBAA 13 V NX, 306 L, SN-T, 41 dB, 3 kg/24h, Stainless steel

Long summary description Indesit NBAA 13 V NX Freestanding 306 L Stainless steel:

Indesit NBAA 13 V NX. Total net capacity: 306 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 92 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 288 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.